EN
  • EN
  • DE

STCF03ITBR

Part No STCF03ITBR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR I2C 25TFBGA  /  LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) I²C Dimming 800mA (Flash) 25-TFBGA (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 2.5V ~ 5.3V
Current - Output / Channel 800mA (Flash)
Frequency 1.8MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 25-TFBGA
Supplier Device Package 25-TFBGA (3x3)
Base Product Number STCF03
Other Names -497-6315-2,-497-6315-1,497-6315-6,497-6315-1,497-6315-2,-497-6315-6
Standard Package 3,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253403-STCF03ITBR
Ultra Librarian 3D Model Ultra Librarian STCF03ITBR CAD Model

Description

STCF03ITBR Integrated Chip by STMicroelectronics

The STCF03ITBR is a high-performance integrated power management unit (PMU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced chip is specifically engineered to cater to the power requirements of today's portable and wearable devices, offering a compact and energy-efficient solution for managing battery power.

Key Features

  • High Integration: The STCF03ITBR combines a linear battery charger, a DC-DC step-up converter, and multiple regulated output voltages in a single package, reducing external component count and simplifying design.
  • Efficient Charging: With its linear charger, the device supports up to 700mA charge current, and its autonomous power path management ensures efficient charging and power delivery to the system.
  • Boost Converter: The integrated synchronous step-up converter efficiently boosts the battery voltage, supplying a stable output power for the load, even as the battery voltage varies.
  • Multiple Output Voltages: The chip provides well-regulated output voltages for various subsystems, which is crucial for maintaining consistent performance across the device's components.
  • Programmable Charge Parameters: Designers can program charge parameters such as current and voltage thresholds, allowing for customization to match specific battery requirements.
  • Smart Power Management: The STCF03ITBR features an intelligent power management scheme that optimizes power efficiency, prolonging battery life and ensuring reliable operation.

Applications

The versatile nature of the STCF03ITBR makes it ideal for a wide range of portable applications, including but not limited to:

  • Smartphones and tablets
  • Wearable devices like smartwatches and fitness trackers
  • Wireless headphones and earbuds
  • Portable medical devices
  • IoT devices with rechargeable batteries

With its advanced features and compact design, the STCF03ITBR from STMicroelectronics represents a state-of-the-art solution for power management in portable devices, ensuring efficient operation, safe charging, and extended battery life.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess