EN
  • EN
  • DE

STCC02-E

Part No STCC02-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description CONTROL CIRCUIT FOR HOME APPLIANCE MCU BASED APPLICATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260745-STCC02-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STCC02-E CAD Model

Description

STCC02-E Power Management IC by STMicroelectronics

The STCC02-E is a versatile power management integrated circuit (PMIC) developed by STMicroelectronics, a leading global semiconductor company. Designed to cater to the demanding needs of modern electronic devices, the STCC02-E offers a comprehensive solution for battery charging and power control.

Key Features:

  • Integrated Battery Charger: The STCC02-E includes a highly efficient charger for single-cell Li-ion batteries, with programmable end-of-charge and pre-charge currents, ensuring safe and rapid battery charging.
  • Power Path Management: This feature allows the device to power the system load while simultaneously charging the battery, optimizing power usage and prolonging battery life.
  • Overvoltage Protection: The built-in overvoltage protection circuit shields the device from voltage spikes, contributing to the overall reliability and durability of the end product.
  • Thermal Regulation: To prevent overheating, the STCC02-E incorporates a thermal regulation scheme that automatically reduces charge current in high-temperature conditions.

Applications:

The STCC02-E is particularly well-suited for a variety of applications where efficient power management is paramount. It is commonly used in:

  • Portable consumer devices such as smartphones, tablets, and digital cameras
  • Wearable technology like smartwatches and fitness trackers
  • Medical devices requiring reliable battery management
  • Any USB-powered gadget or accessory

Technical Specifications:

The device operates over a wide input voltage range and is compatible with various USB standards. It also supports a range of battery chemistries and is available in a compact package, making it an excellent choice for space-constrained applications.

Quality and Reliability:

STMicroelectronics is known for its commitment to quality, and the STCC02-E is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the requirements of the most demanding electronic systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess