EN
  • EN
  • DE

STC89C52RC40IPDIP40

Part No STC89C52RC40IPDIP40
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966905-STC89C52RC40IPDIP40
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC89C52RC40IPDIP40 CAD Model

Description

The STC89C52RC40IPDIP40 is a high-performance microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the STC89 series, which is renowned for its robust architecture, versatility, and cost-effectiveness. Designed to operate at up to 40 MHz, it provides a powerful solution for a wide range of embedded applications.

Key Features

  • CPU Core: The device is built around a high-speed 8-bit 8051-compatible CPU, ensuring compatibility with a vast ecosystem of development tools and software.
  • Memory: It comes with 8KB of Flash program memory, which is ideal for storing firmware and applications. This non-volatile memory allows for easy firmware updates and retains data without power.
  • RAM: The MCU includes 512 bytes of on-chip RAM, providing sufficient space for temporary data storage during operation.
  • I/O Pins: With 32 general-purpose I/O pins, this microcontroller offers flexibility for interfacing with various peripherals and electronic components.
  • Timers: It features three 16-bit timers/counters that can be used for timing events, generating PWM signals, or counting external events.
  • Serial Communication: The device supports full-duplex UART serial communication, which is essential for data exchange with other microcontrollers, computers, or peripherals.
  • In-System Programming (ISP): The MCU supports ISP, allowing users to program the device in the application circuit, simplifying the development process and enabling firmware upgrades in the field.
  • Package: The STC89C52RC40IPDIP40 comes in a DIP40 (Dual In-line Package) form factor, which is suitable for breadboard prototyping and easy soldering on printed circuit boards.

Applications

The STC89C52RC40IPDIP40 microcontroller is an excellent choice for a variety of applications, including industrial control systems, home automation, consumer electronics, automotive systems, and custom embedded solutions. Its robust set of features and ease of use make it an ideal choice for both hobbyists and professional developers looking to create reliable and efficient products.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess