The STC89C516RD40IPLCC44 is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This MCU is part of the STC89C series, which is a line of 8-bit microcontrollers based on the 8051 architecture. It is designed to offer a cost-effective solution for a wide range of embedded applications.
Key Features
- Core: The product is built around a powerful 80C51 microcontroller core, offering a clock speed of up to 40 MHz, which provides high computational performance and efficient handling of complex tasks.
- Memory: It comes with an enhanced 64KB of Flash program memory, allowing for ample space for application code, and an additional 1KB of RAM for data processing and storage.
- Package: The MCU is encapsulated in a 44-pin LCC (Leadless Chip Carrier) package, which is ideal for space-constrained applications and provides reliable connectivity for printed circuit boards (PCBs).
- I/O Ports: It includes versatile 32 I/O lines, four 8-bit I/O ports, providing ample options for interfacing with external devices, sensors, and actuators.
- Peripheral Features: The STC89C516RD40IPLCC44 is equipped with a range of integrated peripherals, such as three 16-bit timer/counters, a full-duplex serial port, and a watchdog timer, enhancing its functionality and reducing the need for additional components.
- Power Efficiency: This MCU operates with a wide voltage range, ensuring power efficiency and stability across different power supply conditions.
- ISP/IAP Capability: In-System Programming (ISP) and In-Application Programming (IAP) support allows for convenient firmware updates and application modifications without the need for external programming equipment.
Applications
The versatility of the STC89C516RD40IPLCC44 makes it suitable for a variety of applications, including but not limited to industrial control systems, home automation, consumer electronics, and automotive applications. Its robust feature set and cost-effectiveness make it a preferred choice for engineers and designers looking to develop sophisticated and reliable embedded systems.