The STC89C516RD+40I-PDIP40 is a high-performance microcontroller unit (MCU) manufactured by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of STC's 89C series, which is based on the 8051 architecture, renowned for its ease of use and wide acceptance in the embedded systems industry.
Key Features
- Core: Enhanced 8051 with a clock speed of up to 40MHz, providing a robust platform for high-speed computing and real-time processing.
- Memory: Equipped with 64KB of Flash program memory and 1KB of RAM, the STC89C516RD+40I-PDIP40 offers ample space for complex applications and efficient data handling.
- I/O Ports: Features four 8-bit I/O ports, totaling 32 I/O lines, which are highly flexible and can be programmed to support various peripheral functions.
- Timers: Includes three 16-bit timers/counters, allowing for accurate timing and counting operations essential for a variety of applications.
- Serial Communication: Provides a full-duplex UART for serial communication, facilitating easy data transfer with other devices and peripherals.
- Power Management: Supports power-saving modes including idle and power-down modes, which help in reducing power consumption and extending battery life in portable applications.
- Package: Comes in a PDIP40 (Plastic Dual In-line Package) with 40 pins, ensuring compatibility with standard breadboards and sockets for easy prototyping and deployment.
- Operating Voltage: Can operate within a range of 5.5V to 6.5V, providing flexibility in power supply design.
Applications
The STC89C516RD+40I-PDIP40 is ideal for a wide range of applications due to its versatile feature set. It is commonly used in:
- Industrial control systems
- Consumer electronics
- Home appliances
- Automation systems
- Embedded systems
- Automotive electronics
With its robust architecture, extensive I/O capabilities, and low power consumption, the STC89C516RD+40I-PDIP40 MCU is a reliable choice for designers and engineers looking to create efficient and cost-effective solutions in a variety of fields.