EN
  • EN
  • DE

STC11F02E35IPDIP16

Part No STC11F02E35IPDIP16
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096727-STC11F02E35IPDIP16
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC11F02E35IPDIP16 CAD Model

Description

The STC11F02E35IPDIP16 is a robust 8-bit microcontroller from the prestigious semiconductor manufacturer STMicroelectronics. This microcontroller is designed to offer a perfect blend of power efficiency, performance, and versatility, making it an ideal choice for a wide range of embedded applications.

At the heart of the STC11F02E35IPDIP16 is a high-performance 8051 CPU core, which operates at up to 35 MHz. This core is supported by a rich set of peripherals and features that enable the microcontroller to handle complex tasks with ease. The device comes in a 16-pin DIP (Dual In-line Package), which is widely used and appreciated for its ease of handling and soldering onto printed circuit boards.

Key Features:

  • CPU Core: Enhanced 8051 CPU core, capable of executing instructions faster than the standard 8051 microcontroller.
  • Operating Frequency: Up to 35 MHz, providing high computational performance for time-critical applications.
  • Memory: Equipped with a generous amount of Flash memory and RAM for program storage and data manipulation.
  • Peripherals: Includes a variety of built-in peripherals such as timers, counters, serial communication interfaces, and more, to extend functionality without the need for additional components.
  • Power Efficiency: Designed with power-saving modes to ensure low power consumption during operation, making it suitable for battery-powered devices.
  • Packaging: Available in a 16-pin DIP package, which is known for its reliability and ease of use in prototyping and production environments.

The STC11F02E35IPDIP16 is a testament to STMicroelectronics' commitment to providing high-quality components that meet the evolving needs of modern electronics. Whether you're developing industrial control systems, consumer electronics, or IoT devices, this microcontroller offers the performance, flexibility, and reliability required to bring your innovative ideas to life.

With its combination of advanced features and ease of integration, the STC11F02E35IPDIP16 stands out as an excellent choice for designers looking to optimize their systems for speed, efficiency, and cost-effectiveness.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess