EN
  • EN
  • DE

STBR6012W

Part No STBR6012W
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 60A DO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Maximum) at If 1.3V at 60A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 5μA at 1200V
Mounting Style Through Hole
Manufacturer Package DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction 175°C (Maximum)
Part Number Series STBR60
Manufacturer Pack Quantity 600
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812916-STBR6012W
Ultra Librarian 3D Model Ultra Librarian STBR6012W CAD Model

Description

The STBR6012W is a highly efficient power rectifier diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This diode is specifically engineered for applications requiring a robust and reliable high-voltage rectification solution. Its unique features and cutting-edge technology make it an ideal component for a wide range of power conversion applications.

Key Features

  • High Reverse Voltage Capability: The STBR6012W is designed to withstand high reverse voltages, making it suitable for applications that experience high voltage stresses.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which enhances the overall efficiency of the power conversion process by reducing power losses during operation.
  • High Surge Current Capability: It can handle high surge currents, ensuring reliability and stability in applications that may experience short bursts of high current.
  • Robust Construction: The STBR6012W boasts a robust package design, providing enhanced mechanical strength and thermal performance.
  • High Junction Temperature: With a high maximum junction temperature, this diode can operate reliably in high-temperature environments.

Applications

The STBR6012W is suitable for a variety of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and inverters
  • High-frequency rectification
  • Energy storage systems

Technical Specifications

With a repetitive peak reverse voltage (VRRM) of 1200V and an average forward current (IF(AV)) of 60A, the STBR6012W is designed to handle demanding power rectification needs. The device also features a low forward voltage drop, typically around 1.15V at IF(AV), which contributes to its high efficiency.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STBR6012W is manufactured with stringent quality control processes, ensuring that it meets the high standards expected by the industry. It is a reliable choice for designers looking to incorporate a durable and efficient power rectification component into their systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6044 $50.6484
27+ $3.7780 $102.0060
41+ $3.6599 $150.0559
57+ $3.5418 $201.8826
74+ $3.4238 $253.3612
98+ $3.0696 $300.8208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess