EN
  • EN
  • DE

STBP110ETDJ6F

Part No STBP110ETDJ6F
Manufacturer STMicroelectronics
Catalog Surge Suppression ICs
Description IC OVP PROTECTION POWERFLAT2X2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-TDFN (2x2)
Voltage - Working 28V
Win Source Part Number 115081-STBP110ETDJ6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STBP110ETDJ6F CAD Model

Description

STBP110ETDJ6F Product Overview

The STBP110ETDJ6F is a state-of-the-art electronic component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is engineered to meet the rigorous demands of modern electronic applications, offering both performance and reliability.

Key Features

  • High Performance: The STBP110ETDJ6F is built to deliver high-speed operation and efficient data processing, making it suitable for a wide range of applications.
  • Low Power Consumption: With energy efficiency in mind, this product is designed to maintain low power consumption, thereby extending the battery life of portable devices and reducing the carbon footprint of electronic systems.
  • Durability: Constructed with robust materials, the STBP110ETDJ6F can withstand harsh environmental conditions, ensuring long-term reliability and stability.
  • Compact Design: The small form factor of the STBP110ETDJ6F allows for integration into space-constrained designs, making it an ideal choice for compact electronic devices.

Applications

The versatility of the STBP110ETDJ6F makes it suitable for a multitude of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial automation systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Medical devices and equipment
  • Internet of Things (IoT) devices

Technical Specifications

The STBP110ETDJ6F comes with a set of technical specifications that define its performance parameters:

  • Package Type: The product is available in a package that ensures ease of integration into various circuit designs.
  • Operating Temperature Range: It operates within a specified temperature range, guaranteeing performance even under thermal stress.
  • Quality and Standards: Manufactured under strict quality control standards, the STBP110ETDJ6F meets international regulatory requirements.

Manufacturer Support and Resources

STMicroelectronics provides comprehensive support for the STBP110ETDJ6F, including detailed datasheets, technical guides, and application notes. Customers can also access a knowledgeable support team for assistance with product integration, development, and troubleshooting.

In conclusion, the STBP110ETDJ6F from STMicroelectronics is an exceptional component that offers a blend of performance, efficiency, and versatility, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6115 $58.0925
235+ $0.5017 $117.8995
360+ $0.4862 $175.0320
495+ $0.4705 $232.8975
640+ $0.4548 $291.0720
850+ $0.4077 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess