EN
  • EN
  • DE

STB80NF75L

Part No STB80NF75L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 75V - 0.008 ohm - 80A TO-220/D2PAK/I2PAK STripFET™ II POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260704-STB80NF75L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB80NF75L CAD Model

Description

STB80NF75L - STMicroelectronics N-Channel MOSFET

The STB80NF75L is a high-performance N-Channel MOSFET produced by STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is part of the STripFET™ II series, which is known for its low on-state resistance and high switching performance. The device is particularly suitable for high current, high speed switching applications such as power supplies, DC-DC converters, motor control, and automotive systems.

With a drain-source voltage (V<sub>DS) of 75V, the STB80NF75L is capable of handling moderate to high voltage applications. It also features a continuous drain current (I<sub>D) of 80A, which allows it to manage high current loads efficiently. The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, making it compatible with a wide range of drive circuits.

The R<sub>DS(on) value is exceptionally low, which minimizes conduction losses and improves overall system efficiency. This feature, along with the device's 100% avalanche tested design, ensures robustness and reliability under stressful conditions. The STB80NF75L also boasts an excellent figure of merit (FOM), which is a measure of the MOSFET's efficiency in converting electrical power, making it an ideal choice for power-sensitive designs.

The MOSFET comes in a TO-220 package, which is widely used and easy to mount, with good thermal and electrical characteristics. This package is suitable for through-hole mounting, which provides a secure mechanical attachment and efficient heat dissipation. The TO-220 package also allows for easy integration into a variety of circuit designs without the need for complex mounting techniques.

In summary, the STB80NF75L from STMicroelectronics is a robust and efficient N-Channel MOSFET that offers low on-resistance, high current capacity, and fast switching performance. It is an excellent choice for designers looking to optimize their power management solutions in both industrial and automotive applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess