Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 800V
Current - Continuous Drain (Id) @ 25°C 5.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4.5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 56nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1138pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 125W (Tc)
Rds On (Maximum) @ Id, Vgs 1.8 Ohm @ 2.6A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package I2PAK
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1260698-STB7NK80Z-1
Manufacturer Homepage www.st.com
Family Name STB7NK80Z-1
Introduction Date August 01, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB7NK80Z-1 CAD Model

Description

The STB7NK80Z-1 is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet a wide range of applications requiring high efficiency and reliability. It is particularly suitable for high-efficiency switching applications, including switch-mode power supplies, DC-AC converters, motor control, and other power management tasks.

Key Features

  • High Voltage Capability: The STB7NK80Z-1 can handle up to 800V, making it suitable for high voltage applications.
  • Low On-Resistance: With its low on-resistance (R<sub>DS(on)), the device ensures minimal power loss and heat generation during operation.
  • High Current Rating: This MOSFET can support a continuous drain current (I<sub>D), providing robust performance for demanding applications.
  • Zener-Protected: The built-in Zener diodes provide protection against overvoltage, enhancing the reliability and longevity of the device.
  • Reduced Gate Charge: The optimized gate charge (Q<sub>g) allows for efficient switching performance and reduces switching losses.
  • 100% Avalanche Tested: Each unit undergoes rigorous testing to ensure it can withstand tough conditions, making it suitable for rugged environments.

Applications

The STB7NK80Z-1 is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • LED Lighting Systems
  • DC-DC Converters
  • AC-DC Converters
  • Motor Drives
  • Power Management Circuits

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The STB7NK80Z-1 is compliant with RoHS (Restriction of Hazardous Substances) and is designed for lead-free soldering, reflecting the company's dedication to reducing the environmental impact of its products.

With its combination of high voltage capability, efficiency, and robustness, the STB7NK80Z-1 is an excellent choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

NEC
Lowest to $6.4344
ECAD model for UPA2680
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention