The STB60NE03L, manufactured by STMicroelectronics, is a high-performance N-Channel MOSFET that offers superior power efficiency and thermal performance. This device is designed to cater to a wide range of applications, including switch-mode power supplies, DC-AC converters, motor drivers, and power management solutions.
Key Features
- Low On-Resistance: The STB60NE03L features exceptionally low on-resistance (R<sub>DS(on)) which translates into low conduction losses and enhances overall efficiency.
- High Current Capability: With a continuous drain current (I<sub>D) of 60A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
- High Voltage Threshold: It can withstand drain-source voltages (V<sub>DS) up to 30V, providing a good margin for applications with high voltage requirements.
- Fast Switching Performance: The device offers fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency circuits.
- Low Gate Charge: A low total gate charge (Q<sub>g) ensures reduced driving power, which is beneficial in power-sensitive designs.
- 100% Avalanche Tested: Guarantees robustness and reliability by ensuring that each device can withstand high-energy pulses in the avalanche and commutation modes.
Applications
The STB60NE03L is versatile and can be used in a variety of applications such as:
- Power supply units
- DC-DC converters
- Motor control systems
- Automotive applications
- Power management circuits
Package and Environmental Compliance
The STB60NE03L is available in a D2PAK package, which is known for its durability and excellent thermal characteristics. STMicroelectronics is committed to environmental sustainability, and the STB60NE03L complies with RoHS and other environmental regulations, ensuring minimal environmental impact.
Conclusion
With its combination of low on-resistance, high current handling, and fast switching capabilities, the STB60NE03L from STMicroelectronics stands out as a reliable and efficient choice for designers seeking to optimize their power circuits. Its robust design and compliance with environmental standards further ensure that this MOSFET can meet the needs of a wide array of high-performance applications.