EN
  • EN
  • DE

STB5610

Part No STB5610
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description RF / Wireless & Telecom ICs GPS Front-End
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Nominal Supply Current 37 mA
RoHS Non-Compliant
Type Integrated Circuit (IC)
Win Source Part Number 1015510-STB5610
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STB5610 CAD Model

Description

The STB5610 from STMicroelectronics is a state-of-the-art integrated circuit designed for high-performance applications. This advanced product is tailored to meet the demanding needs of modern electronic systems, providing a robust and reliable solution for a wide range of applications.

Key Features

  • High Integration: The STB5610 integrates multiple functions into a single chip, which helps to reduce the overall system complexity and the number of components required on a printed circuit board (PCB).
  • Efficiency: Designed with power efficiency in mind, the STB5610 operates with a low power consumption, making it ideal for portable and battery-powered applications.
  • Performance: The device offers high-speed operation and excellent signal processing capabilities, ensuring fast and accurate performance for demanding tasks.
  • Reliability: Built with STMicroelectronics' proven technology, the STB5610 is highly reliable, with a design that withstands harsh conditions and extended operational life.
  • Connectivity: It comes with a range of connectivity options, making it easy to integrate into existing systems and to communicate with other devices.

Applications

The versatility of the STB5610 makes it suitable for a diverse set of applications, including:

  • Telecommunication systems
  • Advanced computing platforms
  • Industrial control systems
  • High-speed data processing units
  • Consumer electronics

Technical Specifications

The technical specifications of the STB5610 include:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Information on the physical packaging and pin configuration
  • Quality & Reliability: Compliance with industry standards and certifications

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess