STB45NF3LLT4 - Power MOSFET by STMicroelectronics
The STB45NF3LLT4 is a robust N-channel Power MOSFET from the renowned manufacturer STMicroelectronics. This high-performance transistor is designed to deliver efficiency and reliability for a wide range of applications, including power supply, motor control, automotive, and more.
Featuring advanced STripFET™ III technology, the STB45NF3LLT4 offers an optimal trade-off between on-resistance and gate charge, resulting in a highly efficient power switch with low conduction losses. The device is capable of handling continuous drain currents up to 45A, making it suitable for high-power applications.
One of the key advantages of the STB45NF3LLT4 is its low threshold voltage, which allows for better drive control and fast switching performance. This characteristic, combined with an excellent ruggedness and superior thermal performance, ensures that the device can operate reliably even under harsh conditions.
The STB45NF3LLT4 comes in a D2PAK package, which is known for its compact size and excellent power dissipation capabilities. The package is designed to be easily integrated into a variety of circuit board layouts, providing designers with flexibility and ease of use.
Key features of the STB45NF3LLT4 include:
- 100% avalanche tested to guarantee optimal performance.
- Very low intrinsic capacitances for improved switching speeds.
- Exceptional on-resistance (RDS(on)) value, contributing to reduced power losses.
- High threshold voltage stability against temperature variations.
- Compliance with the stringent RoHS and Halogen-Free standards, ensuring environmental responsibility.
Whether you are designing power management systems, inverters, or any other application that demands high-efficiency power switching, the STB45NF3LLT4 from STMicroelectronics is an excellent choice that combines performance, durability, and eco-friendliness.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation available on the STMicroelectronics website.