Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 13A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 285mOhm at 6.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 35nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1000pF at 50V
Power Dissipation (Maximum) 110W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260615-STB18NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB18NM60N CAD Model

Description

STB18NM60N - N-Channel MOSFET by STMicroelectronics

The STB18NM60N is a robust N-channel Power MOSFET designed and manufactured by the reputable semiconductor company, STMicroelectronics. This particular MOSFET is part of the MDmesh™ II Plus low Qg series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance, making it an ideal choice for a wide array of power applications.

With a drain-source voltage (V<sub>DS) of 600V, the STB18NM60N is capable of handling high voltage operations with ease. Its continuous drain current (I<sub>D) of 18A at 25°C ensures that it can support a significant amount of current, which is crucial for high-power circuits. The device also boasts a low threshold voltage (V<sub>th), which facilitates the ease of drive and enhances its efficiency in various applications.

One of the key features of the STB18NM60N is its MDmesh™ II technology, which enables the reduction of conduction losses thanks to its optimized structure. This technology, combined with the low gate charge (Q<sub>g), allows for reduced switching losses and improved overall system efficiency, making it suitable for high-efficiency power supplies and power factor correction circuits.

The device is available in a TO-220 package, which is widely used and favored for its thermal and electrical capabilities. The package ensures that the MOSFET can dissipate heat effectively, which is essential for maintaining stability and longevity in high-performance applications.

Whether you're designing an inverter, a switch mode power supply, or a motor control system, the STB18NM60N with its fast switching speed and robust design, is engineered to deliver reliable and efficient performance. Its compliance with the RoHS directive also ensures that it meets the environmental standards of today's electronic components market.

In summary, the STB18NM60N from STMicroelectronics is a high-voltage, high-performance N-channel MOSFET that combines state-of-the-art technology with practical design considerations to meet the demands of modern power electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A13AOMRN
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 3.6A TO-220F
Lowest to $0.7529
ECAD model for FQPF6N60
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention