The STB10NK60Z-1-H is a cutting-edge N-channel Zener-protected SuperMESH™ Power MOSFET, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance MOSFET is part of ST's SuperMESH™ series, which is well-known for its excellent efficiency, reduced power consumption, and high switching speeds.
Key Features
- High Voltage Capability: The STB10NK60Z-1-H is capable of handling up to 600V, making it suitable for high voltage applications.
- Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 0.85 Ω, this MOSFET offers high efficiency and minimizes power loss during operation.
- High Current Rating: It has a continuous drain current (I<sub>D) of 10A, allowing it to handle significant power levels.
- Zener-Protected: The built-in Zener diode provides protection against overvoltage, enhancing the reliability and longevity of the device.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring robustness and stability under harsh conditions.
- Low Gate Charge: The low gate charge (Q<sub>g) ensures fast switching performance, which is essential for high-frequency applications.
Applications
The versatility of the STB10NK60Z-1-H makes it an ideal choice for a wide range of applications, including:
- Switching power supplies
- Motor control systems
- Power factor correction circuits
- Electronic lamp ballasts
- DC-AC inverters for welding equipment
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB10NK60Z-1-H is no exception, benefiting from ST's state-of-the-art manufacturing processes and strict quality control measures. Customers can trust this MOSFET to perform reliably in their critical applications over an extended period.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their local sales representative.