EN
  • EN
  • DE

STA709TR

Part No STA709TR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description LINEAR IC'S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Modulation or Protocol AM, FM
Applications Automotive
Current - Receiving 309mA
Data Interface I²C, I²S, SPI
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VFQFPN (9x9)
Base Product Number STA709
Standard Package 3,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 1210627-STA709TR
Ultra Librarian 3D Model Ultra Librarian STA709TR CAD Model

Description

The STA709TR from STMicroelectronics is a cutting-edge audio system-on-chip solution designed to elevate the audio experience in automotive applications. This versatile chip integrates a multitude of features to provide high-quality sound and robust functionality in a compact form factor.

Key Features

  • High-Quality Audio Processing: The STA709TR boasts advanced audio processing capabilities, ensuring crystal-clear sound reproduction. It supports a wide range of audio formats and provides superior signal-to-noise ratio (SNR) for an immersive listening experience.
  • Multiple Audio Inputs and Outputs: This system-on-chip accommodates various audio sources, with multiple inputs and outputs to interface with different audio components within the automotive environment. This versatility allows for a flexible audio system design.
  • Integrated DSP: With an integrated Digital Signal Processor (DSP), the STA709TR offers customizable audio processing, including equalization, crossovers, and dynamic range control. This allows for tailored audio tuning to match vehicle acoustics and user preferences.
  • Robust Connectivity: The STA709TR is equipped with robust connectivity options, including I2C and SPI interfaces, enabling communication with other onboard systems and peripherals for comprehensive system integration.
  • Automotive-Grade Reliability: Designed with the automotive environment in mind, the STA709TR meets stringent automotive-grade standards for reliability and performance under various conditions, including temperature extremes and vibrations.

Applications

The STA709TR is ideally suited for a range of automotive audio applications, including:

  • In-car entertainment systems
  • Navigation and telematics systems
  • Advanced driver-assistance systems (ADAS) where audio feedback is required
  • Vehicle alert and warning systems

STMicroelectronics' STA709TR is an all-in-one audio solution that offers OEMs and automotive system designers the flexibility, performance, and reliability needed to create state-of-the-art audio systems for the modern vehicle. With its integration of multiple features and focus on high-quality audio output, the STA709TR stands out as a top choice for automotive audio applications.

You May Also Be Interested in

Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess