EN
  • EN
  • DE

STA680MTR

Part No STA680MTR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description HD-RADIO MRC BASE-BAND RECEIVER  /  series RF Receiver AM, FM 168-LFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Modulation or Protocol AM, FM
Applications Automotive
Data Interface PCB, Surface Mount
Memory Size 512Mb SDRAM
Voltage - Supply 1.2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 168-LFBGA
Supplier Device Package 168-LFBGA (12x12)
Base Product Number STA680
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,800
Win Source Part Number 964732-STA680MTR
Ultra Librarian 3D Model Ultra Librarian STA680MTR CAD Model

Description

The STA680MTR is a cutting-edge audio processing product from the renowned semiconductor manufacturer STMicroelectronics. This sophisticated component is part of ST's Sound Terminal® family, which integrates digital audio processing, digital amplifier control, and power output stage to create a high-performance audio solution with outstanding efficiency.

Key Features

  • High-Quality Audio: The STA680MTR delivers pristine audio quality with advanced digital signal processing. It supports a wide range of audio formats, ensuring compatibility with various input sources.
  • Power Efficiency: Designed with power efficiency in mind, it reduces energy consumption, making it ideal for applications where power efficiency is crucial.
  • Integrated Design: By combining multiple functions into a single chip, the STA680MTR simplifies design and reduces the need for additional components, leading to cost savings and a smaller footprint.
  • Flexibility: It offers flexibility for designers with programmable features that can be tailored to meet specific audio performance requirements.
  • Robust Connectivity: This product supports a variety of communication protocols, ensuring seamless integration with other components in the audio signal chain.

Applications

The STA680MTR is versatile and can be used in a range of applications. It is particularly well-suited for:

  • Home theater systems
  • Active speakers
  • Soundbars
  • Automotive audio systems

Technical Specifications

The STA680MTR boasts impressive technical specifications, including multiple audio input and output options, a wide power supply range, and built-in error detection and protection mechanisms. It operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Conclusion

The STA680MTR from STMicroelectronics stands out as a comprehensive audio processing solution that offers a blend of performance, efficiency, and integration. It is an exemplary choice for designers and manufacturers seeking to enhance the audio experience in their products while maintaining cost-effectiveness and design simplicity.

You May Also Be Interested in

Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7710 $59.3130
8+ $16.2224 $129.7792
12+ $15.7154 $188.5848
16+ $15.2085 $243.3360
20+ $14.7015 $294.0300
27+ $13.1806 $355.8762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess