EN
  • EN
  • DE

STA5620CTR

Part No STA5620CTR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description IC RF FRONT END RECEIVER 32VFQFP  /  series RF Receiver GPS PCB, Surface Mount 32-VFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Modulation or Protocol GPS
Current - Receiving 19mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.5V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number STA562
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1096680-STA5620CTR
Ultra Librarian 3D Model Ultra Librarian STA5620CTR CAD Model

Description

Product Overview: STA5620CTR from STMicroelectronics

STA5620CTR

The STA5620CTR is a high-performance, low-power satellite navigation system receiver chip designed and manufactured by the renowned electronics company, STMicroelectronics. This chip is part of the Teseo family, which is known for providing precise positioning and navigation capabilities. The STA5620CTR is an ideal solution for automotive applications and portable devices that require reliable and accurate GPS functionality.

Equipped with state-of-the-art technology, the STA5620CTR supports multiple global navigation satellite systems (GNSS), including GPS, Galileo, GLONASS, and BeiDou. This multi-constellation support ensures that devices equipped with this chip can provide superior accuracy and faster position fixes in various environments and geographies.

The STA5620CTR boasts an impressive set of features that make it a versatile choice for a wide range of applications. It offers low-power operation, which is critical for battery-powered devices, and its small form factor makes it suitable for space-constrained applications. The chip also includes advanced features such as dead reckoning, which helps maintain accurate positioning in environments where satellite signals are obstructed, such as urban canyons or tunnels.

For automotive applications, the STA5620CTR's robust design meets the stringent requirements of the automotive industry, including extended temperature ranges and high reliability. The chip's advanced interference mitigation features also ensure consistent performance in the presence of signals from other electronic devices in the vehicle.

Developers will appreciate the STA5620CTR's ease of integration, thanks to its I2C and UART interfaces, which allow for simple connectivity with microcontrollers and other peripheral devices. Additionally, STMicroelectronics provides comprehensive support and resources, including development kits and software tools, to facilitate the design and implementation process.

In summary, the STA5620CTR from STMicroelectronics is a highly integrated and efficient GNSS receiver chip that delivers precise navigation and positioning capabilities, making it a top choice for both consumer and automotive applications.

You May Also Be Interested in

NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess