EN
  • EN
  • DE

STA535WF

Part No STA535WF
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096678-STA535WF
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA535WF CAD Model

Description

The STA535WF is a state-of-the-art sound terminal from STMicroelectronics designed to deliver high-quality audio performance in a wide array of consumer electronics. This integrated circuit is part of the Sound Terminal® family, which combines digital audio processing with power-efficient amplification, providing a compact and energy-saving solution for audio applications.

Key Features

  • Output Power: The STA535WF boasts up to 40 watts of output power per channel, ensuring robust sound delivery suitable for high-fidelity audio systems.
  • Channels: It features a flexible quad single-ended or dual bridge-tied load (BTL) configuration, providing versatility in design for stereo and multi-channel audio systems.
  • Efficiency: The device operates with high efficiency, thanks to its advanced fully-digital audio power amplification technology.
  • FFX™ Modulator: The inclusion of STMicroelectronics' proprietary FFX™ modulator ensures high-quality audio reproduction with low distortion and reduced electromagnetic emissions.
  • I2C Interface: An I2C bus control interface allows for comprehensive control over the device, including volume, mute, and various other operational settings.

Applications

The STA535WF is suitable for a broad range of applications, thanks to its high-quality audio output and flexible configuration options. It is commonly used in:

  • Flat-screen TVs and monitors
  • Home theater systems
  • Wireless speakers and docking stations
  • High-end multimedia players
  • Soundbars and digital audio systems

Design & Integration

With its PowerSSO-36 packaging, the STA535WF is designed for space-saving and efficient thermal dissipation. The integration process is further simplified with STMicroelectronics' commitment to providing comprehensive technical support, including reference designs and application notes, making it an ideal choice for designers seeking to create compact, high-performance audio solutions.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess