Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Win Source Part Number 194161-STA512TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA512TR CAD Model

Description

The STA512TR from STMicroelectronics is a cutting-edge audio amplifier that stands out in the realm of sound technology. This sophisticated device is designed to enhance the audio experience for a wide range of applications, from home theater systems to multimedia setups and beyond.

Key Features

  • Power Output: The STA512TR boasts an impressive power output, capable of delivering high-quality sound without compromising on clarity or detail.
  • Efficiency: With its advanced design, this audio amplifier is highly efficient, ensuring minimal power wastage and reduced heat generation, which in turn extends the life of the device.
  • Flexibility: The versatility of the STA512TR allows it to be used across various platforms and configurations, making it a go-to choice for audio professionals and enthusiasts alike.
  • Sound Quality: STMicroelectronics has equipped the STA512TR with features that guarantee exceptional sound quality, providing an immersive listening experience with rich, dynamic audio.

Technical Specifications

  • Product Category: Audio Amplifiers
  • Manufacturer: STMicroelectronics
  • RoHS: Yes
  • Mounting Style: SMD/SMT
  • Package/Case: PowerSO-36
  • Output Power: The STA512TR delivers reliable power output that can drive speakers with high fidelity.
  • THD+N: It maintains a low Total Harmonic Distortion + Noise (THD+N), ensuring the audio output is pure and uncolored.
  • Operating Temperature Range: The device is designed to function optimally within a broad temperature range, suitable for various environments.

Applications

The STA512TR is an ideal choice for a multitude of audio applications, including but not limited to:

  • Home Theater Systems
  • Hi-Fi Audio Setups
  • Active Speakers
  • Multimedia Devices
  • Soundbars

In conclusion, the STA512TR audio amplifier from STMicroelectronics represents a blend of performance, efficiency, and quality, making it an excellent choice for any audio system that requires a robust and reliable amplification solution.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ECAD model for LMV1099TLX/NOPB
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK410-030
National Semiconductor (TI)
AUDIO AMPLIFIER, 0.035W, 2 CHANN
Lowest to $0.4415
ECAD model for LM4910LQX/NOPB
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T
National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.9780
ECAD model for FT2705P
STMicroelectronics
IC AMP CLASS AB STEREO 108MW 8SO / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Lowest to $1.2612
ECAD model for TS486ID

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6557 $65.8026
44+ $2.9998 $131.9912
67+ $2.9067 $194.7489
92+ $2.8123 $258.7316
119+ $2.7191 $323.5729
160+ $2.4371 $389.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,400 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention