EN
  • EN
  • DE

STA500

Part No STA500
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 60W D POWERSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 60W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 36 V
Features Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package PowerSO-36
Dimension PowerSO-36 Exposed Bottom Pad
Win Source Part Number 194153-STA500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA500 CAD Model

Description

Introducing the STA500 from STMicroelectronics

The STA500 is a cutting-edge audio amplifier solution from STMicroelectronics, a leader in the semiconductor industry. Designed with precision and efficiency in mind, the STA500 offers an exceptional audio experience for a wide range of applications. This product is a testament to STMicroelectronics' commitment to providing innovative and high-quality components for the consumer electronics market.

The STA500 is a 4 x 10-watt dual/quad power amplifier that is capable of delivering high-quality sound with minimal power consumption. It is designed to operate as either a dual bridge or a single bridge coupled with a dual half bridge, making it incredibly versatile for various audio configurations. The amplifier is equipped with a wide supply voltage range, allowing it to be used in a multitude of devices without the need for multiple power supplies.

One of the key features of the STA500 is its ability to provide high output power with low harmonic distortion, ensuring that the audio output remains clear and true to the original recording. The thermal overload protection ensures that the device operates within safe temperature limits, prolonging the lifespan of the amplifier and maintaining the integrity of the audio performance.

The STA500 also boasts an impressive signal-to-noise ratio, which minimizes background noise and allows for a crisp and detailed soundstage. This makes it an ideal choice for high-fidelity audio systems, home theater setups, and multimedia applications where sound quality is paramount.

With its multipower BCD technology, the STA500 is able to provide high efficiency, which translates into energy savings and reduced heat dissipation. This feature is particularly important for portable and compact audio devices where power efficiency is crucial. Additionally, the amplifier's clip detection feature enables it to prevent speaker damage due to overdriving, further enhancing its reliability and user experience.

Overall, the STA500 from STMicroelectronics represents a perfect blend of performance, efficiency, and versatility, making it a top choice for audio enthusiasts and manufacturers alike. Its robust design and advanced features ensure that it will continue to be a go-to solution for high-quality audio amplification needs.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4357 $64.6065
100+ $1.1781 $117.8100
155+ $1.1411 $176.8705
210+ $1.1042 $231.8820
275+ $1.0672 $293.4800
365+ $0.9575 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess