EN
  • EN
  • DE

STA368BWGTR

Part No STA368BWGTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description LINEAR IC'S / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 344347-STA368BWGTR
Ultra Librarian 3D Model Ultra Librarian STA368BWGTR CAD Model

Description

Introducing the STA368BWGTR from STMicroelectronics

The STA368BWGTR is an innovative audio solution designed by STMicroelectronics, a leader in the semiconductor industry. This product is part of ST's Sound Terminal® family and is crafted to deliver high-quality sound performance with the reliability and efficiency that consumers and professionals alike have come to expect from STMicroelectronics.

The STA368BWGTR integrates a digital audio processor and a high-efficiency digital amplifier, making it an ideal choice for a wide range of applications. It's particularly well-suited for TV sound systems, wireless speakers, and compact audio equipment where space is limited but high-quality sound is essential.

This cutting-edge component features a fully integrated digital audio processing chain, which includes advanced features such as a 3D sound processor, multiple-band DRC (Dynamic Range Compression), and auto volume leveling. These features ensure that the output sound is both clear and consistent, providing an immersive listening experience for the end-user.

The STA368BWGTR boasts an impressive efficiency rating, thanks to its class-D amplifier design. This design not only reduces power loss through heat dissipation but also helps in extending the battery life of portable devices. With a wide supply voltage range, the STA368BWGTR is versatile and can be used in various power environments without sacrificing performance.

Furthermore, the STA368BWGTR supports multiple input formats, including I2S and TDM, allowing for flexible integration with other digital audio sources and systems. Its built-in error protection mechanisms, such as overcurrent protection and thermal shutdown, ensure reliable operation under a variety of conditions.

Designed with the environment in mind, the STA368BWGTR is compliant with the RoHS directive, reflecting STMicroelectronics' commitment to reducing the environmental impact of their products.

With its combination of sound quality, energy efficiency, and robustness, the STA368BWGTR from STMicroelectronics represents a state-of-the-art solution for anyone looking to enhance their audio system with the latest in digital sound technology.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,047 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess