EN
  • EN
  • DE

STA339BWSTR

Part No STA339BWSTR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838935-STA339BWSTR
Ultra Librarian 3D Model Ultra Librarian STA339BWSTR CAD Model

Description

STA339BWSTR Sound Terminal from STMicroelectronics

The STA339BWSTR is an advanced sound terminal from STMicroelectronics, designed to deliver a high-quality audio experience for a wide range of consumer electronics. This integrated circuit is part of ST's Sound Terminal® family and offers a fully integrated digital audio processing solution with power amplification capabilities.

At the heart of the STA339BWSTR is a digital audio processor that features a wide range of audio processing technologies. It includes a 24-bit, high-performance audio DSP, and a high-efficiency digital power amplifier. With this combination, the STA339BWSTR is capable of delivering up to 2 x 10 watts of continuous average power to an 8-ohm load with 10% total harmonic distortion plus noise (THD+N), or 2 x 20 watts into a 4-ohm load, ensuring robust and powerful sound output for even the most demanding audio applications.

This sound terminal supports a flexible range of input formats, including I²S and TDM digital audio interfaces, making it easy to integrate into various digital audio systems. It also boasts an advanced PWM (Pulse Width Modulation) output stage with FFXTM (Full Flexible Amplification) technology, which allows for high power efficiency, reduced external component count, and excellent audio performance with low distortion.

The STA339BWSTR comes in a compact 36-pin VFQFPN (very fine pitch quad flat package no lead) package, which is designed to save space on the printed circuit board, making it ideal for space-constrained applications such as flat-screen TVs, wireless speakers, and soundbars.

For developers and manufacturers, the STA339BWSTR offers a high level of integration, simplifying the design process and reducing time to market. It includes built-in features such as a programmable dynamic range compressor, which helps to prevent audio distortion, and an advanced clip detection feature that protects speakers from damage due to excessive power output.

In summary, the STA339BWSTR from STMicroelectronics is a sophisticated audio solution that combines digital audio processing with high-efficiency power amplification. It is designed to meet the needs of modern audio applications, offering superior sound quality, high power efficiency, and ease of integration, all in a compact and cost-effective package.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3285 $232.8500
129+ $2.2511 $290.3919
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess