The ST33079 is a robust, low drop voltage regulator designed by STMicroelectronics, one of the industry's leading semiconductor manufacturers. This product is engineered to provide a stable and reliable power supply in a variety of electronic applications, ranging from automotive to industrial systems. The ST33079 stands out for its low dropout performance, ensuring efficient operation even when the difference between the input voltage and the output voltage is minimal.
Key Features
- Low Dropout Voltage: The ST33079 offers an excellent dropout voltage, making it suitable for applications with tight voltage margins.
- Output Current: Capable of delivering up to 5A of continuous output current, this voltage regulator can power a wide array of components and systems.
- Wide Operating Voltage Range: The device operates over a broad input voltage range, accommodating various power supply conditions.
- Thermal Protection: Built-in thermal shutdown protects the device from overheating, enhancing its reliability and lifespan.
- Adjustable Output: The output voltage can be adjusted to meet specific application requirements, providing design flexibility.
- Low Quiescent Current: Its low quiescent current makes the ST33079 an energy-efficient choice for battery-powered devices.
Applications
The ST33079's versatility allows it to be used in a wide range of applications, including but not limited to:
- Automotive electronics
- Industrial control systems
- Portable devices
- Power management solutions
Product Specifications
Parameter
Value
Output Voltage Range
Adjustable
Dropout Voltage (Typical)
Low
Output Current
Up to 5A
Operating Temperature Range
-40°C to 125°C
For detailed information, datasheets, and technical support regarding the ST33079, please visit the official STMicroelectronics website or contact their customer service team.