EN
  • EN
  • DE

STA2061TR

Part No STA2061TR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0737+
Reference case BGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756912-STA2061TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA2061TR CAD Model

Description

The STA2061TR from STMicroelectronics is a cutting-edge, automotive-grade processor that belongs to the Telemaco3P family, designed to drive the evolution of the connected car. This powerful and flexible system-on-chip (SoC) is engineered to meet the demanding requirements of in-vehicle infotainment, telematics, and a broad range of automotive connectivity applications.

At the heart of the STA2061TR lies an advanced, dual-core ARM Cortex-A7 processor, which provides a perfect balance between high performance and energy efficiency. This enables the processor to handle complex tasks and support a variety of operating systems, including Linux and Android, while maintaining a low power footprint essential for automotive applications.

The STA2061TR is equipped with a comprehensive set of interfaces and peripherals, making it a highly versatile platform for developers. It includes support for multiple high-speed communication protocols such as CAN, Ethernet AVB/TSN, and FlexRay, which are crucial for real-time data exchange in modern vehicles. Additionally, it offers a rich set of multimedia features, including advanced graphics, audio processing capabilities, and support for multiple displays, catering to the needs of sophisticated infotainment systems.

Security is a paramount concern in automotive applications, and the STA2061TR addresses this with its integrated Hardware Security Module (HSM). The HSM ensures secure boot, provides encryption and decryption functions, and enables secure communication, which is vital for protecting sensitive data and preventing unauthorized access.

The device is available in a BGA package, which is designed for robust and reliable operation in the harsh automotive environment. It is also characterized by a wide temperature range, ensuring performance and stability across various operating conditions.

In summary, the STA2061TR is a powerful and secure automotive processor that offers manufacturers the flexibility and performance required to create the next generation of connected car technologies. Its combination of processing power, multimedia capabilities, and robust security features make it an ideal choice for a wide range of automotive applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess