ST95080W6 EEPROM by STMicroelectronics
The ST95080W6 is a robust and high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics, a global semiconductor leader. This particular EEPROM offers a storage capacity of 8 Kbits, which is ideal for applications that require small amounts of data storage with the flexibility of byte-level serial access.
Designed with reliability and efficiency in mind, the ST95080W6 operates over a wide voltage range, typically from 2.5V to 5.5V, making it suitable for a variety of industrial, automotive, and consumer applications. Its low power consumption and write-protect features ensure minimal power usage and prevent accidental data alteration, which is crucial for safety-critical applications.
Key Features:
- Memory Size: 8 Kbits of EEPROM
- Interface: Serial SPI bus with high-speed clock
- Voltage Range: 2.5V to 5.5V operating voltage range
- Write Cycles: Capable of 1 million write cycles with 40-year data retention
- Organization: Byte and Page Write (up to 32 bytes)
- Temperature Range: Industrial temperature range (-40°C to 85°C)
- Packaging: Available in SO8N and TSSOP8 packages for flexible PCB design
The ST95080W6 is also equipped with additional features such as byte and page write (up to 32 bytes) to facilitate quick and efficient data management. Its high-speed clock frequency of 10 MHz (5V) ensures swift data transfer rates, which is vital for performance-demanding applications.
The device's robust construction guarantees a long operational life with 1 million write cycles and an impressive data retention period of 40 years. Furthermore, it supports the industrial temperature range, making it resilient in harsh environmental conditions. The ST95080W6 is available in both SO8N and TSSOP8 packages, providing flexibility in printed circuit board (PCB) design and ensuring that it can be easily integrated into a wide array of product designs.
With its combination of durability, efficiency, and design flexibility, the ST95080W6 EEPROM from STMicroelectronics is an excellent choice for designers looking to incorporate reliable data storage solutions into their electronic designs.