EN
  • EN
  • DE

ST95022M3TR

Part No ST95022M3TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 2 Kbit Serial SPI EEPROM with High Speed Clock
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344235-ST95022M3TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST95022M3TR CAD Model

Description

The ST95022M3TR is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, a global semiconductor leader known for its advanced and integrated circuit solutions. This memory chip is part of the M24 series and is designed to provide flexible, non-volatile data storage that can be electrically erased and reprogrammed, making it ideal for a wide variety of applications across different industries.

Key Features

  • Memory Size: The ST95022M3TR offers a generous 256 Kbits of storage, allowing for the efficient storage of configuration parameters, user settings, and small application data.
  • Interface: It features a standard I²C serial interface, ensuring easy integration into most microcontroller-based systems with minimal pin count.
  • Speed: The device supports fast transfer rates, with a clock frequency of up to 1 MHz, enabling quick data access and programming.
  • Supply Voltage: The operating voltage range is between 2.5V to 5.5V, making it compatible with various logic levels and suitable for battery-powered applications.
  • Package: It comes in an ultra-small 8-pin UFDFPN package, which is RoHS compliant and designed for space-constrained applications.
  • Endurance: The EEPROM cell is rated for high endurance with 1 million erase/write cycles, ensuring data reliability and longevity.
  • Data Retention: It also boasts a data retention period of 40 years, providing a secure and persistent storage solution.

Applications

The versatility of the ST95022M3TR makes it an excellent choice for an array of applications, including but not limited to:

  • Smart cards
  • Consumer electronics
  • Industrial automation systems
  • Medical devices
  • Automotive modules

With its robust design and comprehensive features, the ST95022M3TR from STMicroelectronics is a reliable and efficient choice for designers looking to incorporate non-volatile memory into their electronic designs.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess