The ST93C46CM6013TR is a robust and reliable serial EEPROM memory chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is a part of the ST93C46 series, which provides efficient non-volatile memory storage for various applications.
Key Features
- Memory Size: The device offers a 1 Kbit (128 x 8 or 64 x 16) memory capacity, which is suitable for storing small amounts of data such as device configuration and calibration settings.
- Serial Interface: It features a Microwire Serial Interface, which ensures compatibility with most microcontrollers and allows for easy integration into a wide range of applications.
- Write Protect: A hardware write protect option is available to prevent inadvertent write operations, thereby securing the stored data against accidental modifications.
- Operating Voltage: The device operates over a wide voltage range from 4.5V to 5.5V, making it versatile for different system power supplies.
- Temperature Range: It is designed to work within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Packaging: The ST93C46CM6013TR comes in a surface-mount SOIC-8 package, which is suitable for automated assembly processes and saves board space.
Applications
This EEPROM is ideal for a variety of applications where a small, non-volatile memory is required. It is commonly used in:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Medical Devices
- Telecommunication Systems
Quality and Reliability
STMicroelectronics ensures that the ST93C46CM6013TR meets the highest quality and reliability standards. The device is rigorously tested and qualified for commercial and industrial use, providing designers with confidence in its performance and longevity.
Ordering Information
The full part number for this EEPROM is ST93C46CM6013TR, where 'TR' denotes the tape and reel packaging option for bulk orders. For sample requests or smaller quantity orders, please contact STMicroelectronics or an authorized distributor.