EN
  • EN
  • DE

ST92T163T1E/NFB

Part No ST92T163T1E/NFB
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344206-ST92T163T1E/NFB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST92T163T1E/NFB CAD Model

Description

ST92T163T1E/NFB - High-Performance Microcontroller by STMicroelectronics

The ST92T163T1E/NFB is a cutting-edge microcontroller unit (MCU) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This powerful MCU is part of the ST9 family, which is known for its high performance, reliability, and flexibility, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

The ST92T163T1E/NFB is built on an advanced 16-bit CPU architecture that delivers exceptional computational speed and efficiency. It operates at a frequency of up to 16 MHz, which allows for swift processing of complex tasks and real-time operations. The MCU is equipped with a comprehensive set of peripherals, including multiple timers, serial communication interfaces (UART, SPI, I²C), and analog-to-digital converters (ADCs), which provide developers with the flexibility to connect a variety of sensors and actuators to the system.

With its integrated Flash memory, the ST92T163T1E/NFB offers ample space for storing application code and data. The non-volatile Flash memory ensures that the program remains intact even when power is removed, enabling secure and reliable operation. The MCU also features a robust set of security features, such as a watchdog timer and clock security system, which help to maintain system integrity and prevent unauthorized access or tampering.

The power management capabilities of the ST92T163T1E/NFB are designed to optimize energy consumption, making it suitable for battery-powered or energy-sensitive applications. It supports various low-power modes, allowing the system to conserve energy when full processing power is not required.

For ease of development, STMicroelectronics provides comprehensive software and hardware support for the ST92T163T1E/NFB. This includes development tools, libraries, and reference designs that help to accelerate the design process and reduce time to market. With its robust feature set and strong support ecosystem, the ST92T163T1E/NFB is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess