ST92T163N4B1 - STMicroelectronics
The ST92T163N4B1 is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications, including automotive, industrial control, and consumer electronics. This powerful MCU is based on the ST9+ 8/16-bit microcontroller family, which is renowned for its high performance and flexibility.
At the heart of the ST92T163N4B1 is a high-speed 8/16-bit CPU core, which can operate at a frequency of up to 16 MHz. This core is supported by a rich set of peripherals and features that enhance the MCU's capabilities and make it a versatile choice for designers and engineers.
Key Features:
- Memory: The device comes with an ample 16 KB of ROM and 1 KB of RAM, providing sufficient space for complex applications and efficient data handling.
- Advanced I/O Capabilities: It boasts multiple I/O ports, including 32 multifunctional bidirectional I/O lines, which allow for flexible interfacing with external components.
- Integrated Peripherals: The MCU features a range of integrated peripherals, such as an 8-channel, 8-bit A/D converter, two 16-bit timers, a watchdog timer, and a full CAN interface, facilitating robust communication and precise timing operations.
- Power Management: With its power-saving modes including Halt and Wait, the ST92T163N4B1 is designed for applications that require efficient power management.
- System Protection: The MCU includes a range of system protection features like a clock security system and a low voltage detector, ensuring stable and reliable operation under various conditions.
- Development Support: STMicroelectronics provides extensive development support for the ST92T163N4B1, including software libraries, development tools, and evaluation boards.
The ST92T163N4B1 is available in a QFP44 package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for developers looking to create advanced and reliable systems. With the backing of STMicroelectronics' quality and support, the ST92T163N4B1 stands out as a high-performance MCU for a variety of demanding applications.