EN
  • EN
  • DE

ST92F250CV2QB

Part No ST92F250CV2QB
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 8/16-BIT SINGLE VOLTAGE FLASH MCU FAMILY WITH RAM, E3 TMEMULATED EEPROM, CAN 2.0B AND J1850 BLPD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344196-ST92F250CV2QB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92F250CV2QB CAD Model

Description

ST92F250CV2QB: High-Performance Microcontroller from STMicroelectronics

The ST92F250CV2QB is a robust 8/16-bit microcontroller produced by STMicroelectronics, designed to cater to a wide array of applications requiring high levels of performance and reliability. This advanced microcontroller is part of the ST9 family, which is well-regarded for its versatility and efficiency in managing complex tasks.

Key Features:

  • Core: The ST92F250CV2QB operates with a flexible 8/16-bit CPU core, allowing developers to optimize their code for either memory efficiency or processing power, depending on the application's requirements.
  • Memory: It comes equipped with 256KB of Flash memory, which is ideal for storing large applications or for systems that require in-field programmability. Additionally, it has 12KB of RAM for efficient data handling and processing.
  • Clock Frequency: The device can run at a clock frequency of up to 24MHz, providing a good balance between speed and power consumption.
  • I/O Ports: A wide range of input/output ports, including 68 multifunctional I/O lines, ensures that the microcontroller can handle multiple peripherals and interfaces with ease.
  • Communication Interfaces: For communication, the ST92F250CV2QB supports various protocols such as CAN 2.0B, I2C, SPI, and UART, making it highly adaptable to different communication needs.
  • Robust Security: The inclusion of a watchdog timer and a clock security system provides additional layers of protection against system failure or malicious attacks.
  • Power Management: With multiple power-saving modes, the microcontroller is well-suited for battery-powered or energy-conscious applications.

Applications:

The ST92F250CV2QB is highly suitable for automotive applications, industrial control systems, home appliances, and other embedded systems that demand high-speed data processing and reliable operation under various conditions.

Quality and Reliability:

STMicroelectronics is known for its commitment to quality, and the ST92F250CV2QB is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring long-term reliability and performance.

In summary, the ST92F250CV2QB microcontroller is a powerful and versatile solution for designers and engineers looking to develop sophisticated and reliable systems. Its extensive feature set and robust design make it an excellent choice for a multitude of demanding applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess