EN
  • EN
  • DE

ST7FLITES5Y0M6TRSOP16

Part No ST7FLITES5Y0M6TRSOP16
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096613-ST7FLITES5Y0M6TRSOP16
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7FLITES5Y0M6TRSOP16 CAD Model

Description

ST7FLITES5Y0M6TRSOP16 - STMicroelectronics

The ST7FLITES5Y0M6TRSOP16 is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed to deliver high-performance and reliability for a wide range of applications. This MCU is part of the ST7 family, which is well-regarded for its robust architecture, versatile features, and ease of use.

This particular model comes in a compact SOP-16 package, making it suitable for space-constrained applications. It operates with a supply voltage range from 3.0V to 5.5V, which provides flexibility in power supply design and ensures compatibility with both 3.3V and 5V systems. The MCU also features an enhanced 8-bit core with an advanced instruction set that optimizes program execution speed and efficiency.

One of the standout features of the ST7FLITES5Y0M6TRSOP16 is its 8K bytes of Flash memory, which provides ample space for application code and data storage. The Flash memory is in-system programmable, which allows for easy firmware updates and code modifications without the need for additional programming hardware. This is particularly valuable for product lifecycle management and in-field updates.

The device also includes 128 bytes of RAM, which is essential for temporary data storage and stack operations. Additionally, it has a range of integrated peripherals that enhance its functionality. These include an 8-bit timer, a watchdog timer, and a serial communication interface (SCI), which supports asynchronous serial communication protocols.

For analog-to-digital conversion, the MCU features a 10-bit ADC with multiple channels, enabling the connection of various sensors and the measurement of analog signals with high precision. The MCU also boasts robust I/O capabilities, with up to 15 multifunctional I/O pins that can be configured to meet the specific needs of your application.

In summary, the ST7FLITES5Y0M6TRSOP16 from STMicroelectronics is a highly versatile and reliable microcontroller that offers a rich set of features to support a broad spectrum of applications, from consumer electronics to industrial control systems. Its combination of memory, peripherals, and power efficiency makes it an excellent choice for developers looking for a cost-effective yet powerful MCU solution.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess