EN
  • EN
  • DE

ST7FLITES2YM6TR

Part No ST7FLITES2YM6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 13
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Part Number Series ST7FL
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809540-ST7FLITES2YM6TR
Ultra Librarian 3D Model Ultra Librarian ST7FLITES2YM6TR CAD Model

Description

ST7FLITES2YM6TR Microcontroller by STMicroelectronics

The ST7FLITES2YM6TR is a sophisticated and versatile microcontroller unit (MCU) designed by STMicroelectronics, which is a global leader in the semiconductor industry. This MCU is part of the ST7 family, which is renowned for its high performance and reliability in a wide range of applications. The ST7FLITES2YM6TR is specifically engineered to offer a cost-effective solution for embedded control systems.

The ST7FLITES2YM6TR is built on an advanced 8-bit architecture and is fabricated using a high-density non-volatile memory technology. It comes in a compact and efficient SO-8 (Small Outline) package, making it ideal for space-constrained applications. The MCU operates at a voltage range of 3.0 to 5.5 volts, providing flexibility in power-sensitive designs.

One of the key features of this MCU is its 8K bytes of Flash program memory, which is particularly beneficial for applications where reprogramming might be necessary, such as firmware updates in the field. The Flash memory is complemented by 128 bytes of true EEPROM storage, which is advantageous for storing critical data that must be preserved across power cycles.

The ST7FLITES2YM6TR also boasts a range of integrated peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC) with up to 5 multiplexed channels, allowing for accurate sensor readings and analog signal processing. The device also offers a synchronous serial communication interface (SSCI), which supports protocols like SPI and I2C, making it easy to communicate with other ICs and peripherals.

For timing and control tasks, the MCU is equipped with an enhanced 8-bit timer with a prescaler, as well as a watchdog timer to ensure system reliability. The device supports up to 5 I/O ports, providing ample connectivity for interfacing with external components.

With its robust set of features and STMicroelectronics' commitment to quality, the ST7FLITES2YM6TR is an excellent choice for designers looking to develop sophisticated control systems in automotive, industrial, and consumer electronics applications.

Moreover, the MCU's support for in-circuit programming and debugging via a single wire interface module (SWIM) ensures a streamlined development process, allowing for rapid prototyping and iteration.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess