EN
  • EN
  • DE

ST7FLITE39F2U6

Part No ST7FLITE39F2U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20QFN / MCU 8-bit ST7 CISC 8KB Flash 3.3V/5V 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity LINSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 384 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VQFN Exposed Pad
Win Source Part Number 795565-ST7FLITE39F2U6
Popularity Medium
Supply and Demand Status Limited
Family Name ST7FLITE39
Introduction Date December 15, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST7FLITE39F2U6 CAD Model

Description

ST7FLITE39F2U6 Microcontroller by STMicroelectronics

The ST7FLITE39F2U6 is a highly integrated microcontroller from STMicroelectronics, designed for a wide array of applications requiring a cost-effective, low-power solution. This 8-bit MCU is based on the industry-proven ST7 core, delivering robust performance with enhanced EEPROM emulation capability. Its architecture is optimized for minimal power consumption and efficient operation in various embedded systems.

Key Features

  • CPU: 8-bit core with a maximum operating frequency of 8 MHz, providing a good balance between processing power and power consumption.
  • Memory: Equipped with 4 KB of Flash program memory, allowing for reliable storage of application code. The Flash memory is In-Circuit Programmable (ICP) and In-Application Programmable (IAP) for maximum flexibility.
  • EEPROM Emulation: 128 bytes of true data EEPROM with endurance up to 300,000 write/erase cycles, ensuring data retention and integrity over the product's lifespan.
  • I/O Ports: 15 multifunctional bidirectional I/O lines, providing ample connectivity options for peripheral devices and user interfaces.
  • Timers: Features an 8-bit Lite Timer with a prescaler, Real-Time Base (RTB), and watchdog functionality to manage timing-related tasks efficiently.
  • Analog-to-Digital Converter: 10-bit ADC with up to 5 multiplexed channels for precise analog signal measurement and conversion.
  • Operating Voltage: Supports a wide voltage range from 3.0V to 5.5V, catering to different power supply requirements.
  • Temperature Range: Designed to operate within the industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Packages: Available in a space-saving 20-pin SOIC package that is suitable for compact PCB layouts.

Applications

The ST7FLITE39F2U6 is an ideal choice for applications such as automotive control systems, industrial automation, consumer electronics, and battery-operated devices. Its low-power consumption and rich set of features make it particularly well-suited for power-sensitive and space-constrained applications.

STMicroelectronics provides comprehensive development tools and software support for the ST7FLITE39F2U6, including starter kits, development boards, and integrated development environments (IDEs), allowing for rapid prototyping and streamlined product development.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess