EN
  • EN
  • DE

ST7FLITE35F2M6

Part No ST7FLITE35F2M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH SINGLE VOLTAGE FLASH, DATA EEPROM, ADC, TIMERS, SPI, LINSCI | IC MCU 8BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Core Processor ST7
Data Bus Width 8-Bit
Speed 16MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 15
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 384 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number ST7FLITE35
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1260464-ST7FLITE35F2M6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLITE35F2M6 CAD Model

Description

ST7FLITE35F2M6 Microcontroller - STMicroelectronics

The ST7FLITE35F2M6 is a versatile and powerful microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption. This microcontroller is part of the ST7 family, which is well-regarded for its robust architecture and ease of use in a wide range of applications.

Key Features

  • Core: The ST7FLITE35F2M6 is built around an 8-bit CPU core, operating at a maximum frequency of 8 MHz. This core is capable of executing up to 5 MIPS, ensuring responsive performance for time-critical applications.
  • Memory: It comes with 4 KB of Flash program memory, which is highly reliable and offers up to 10,000 write/erase cycles. Additionally, 128 bytes of true data EEPROM and 256 bytes of RAM are available, providing ample space for data storage and manipulation.
  • I/O Ports: The device features 20 I/O pins, which can be configured with interrupt capability to handle external events efficiently.
  • Timers: An 8-bit and a 16-bit timer are included, both with PWM capability, which can be used for tasks such as motor control, and time-sensitive operations.
  • ADC: An integrated 10-bit analog-to-digital converter provides the capability to interface with analog sensors and convert their readings into digital values for processing.
  • Communication: A synchronous serial communication (SPI) interface is available for communication with other peripherals or microcontrollers.
  • Supply Voltage: The operating voltage range is from 3.0 V to 5.5 V, making the microcontroller suitable for a variety of power environments.
  • Temperature Range: The ST7FLITE35F2M6 is operational over an industrial temperature range from -40°C to +85°C.

Applications

The ST7FLITE35F2M6 microcontroller is ideal for applications in automotive, industrial control, home appliances, personal care, and consumer electronics. Its robust feature set and reliability make it a preferred choice for designers looking to implement complex control systems or simple automation tasks.

Support and Resources

STMicroelectronics provides extensive support for the ST7FLITE35F2M6, including development tools, software libraries, and application notes. Designers can leverage these resources to accelerate the development cycle and bring their products to market faster.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3356 $60.0408
43+ $2.7374 $117.7082
66+ $2.6519 $175.0254
91+ $2.5664 $233.5424
117+ $2.4809 $290.2653
156+ $2.2245 $347.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess