EN
  • EN
  • DE

ST7FLITE29F2M7

Part No ST7FLITE29F2M7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 384 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 042900-ST7FLITE29F2M7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLITE29F2M7 CAD Model

Description

Overview of ST7FLITE29F2M7 Microcontroller

The ST7FLITE29F2M7 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for automotive and industrial applications where reliability and efficiency are paramount. This 8-bit MCU is based on the industry-proven ST7 core, offering a blend of robustness and advanced features for cost-sensitive applications.

Key Features

  • CPU: 8-bit core with a maximum clock frequency of 8 MHz, providing a good balance between processing power and power consumption.
  • Memory: Comes equipped with 2 Kbytes of Flash program memory, which is highly reliable and offers 10,000 write/erase cycles. Additionally, it includes 128 bytes of true data EEPROM with up to 300,000 write/erase cycles.
  • RAM: 128 bytes of RAM are available for temporary data storage and efficient operation.
  • Peripherals: Features a range of integrated peripherals, including a 10-bit ADC with up to 5 multiplexed channels, an enhanced 16-bit timer with three input captures, one output compare, and PWM capability, as well as an 8-bit Lite Timer with an 8-bit prescaler.
  • Communication: Offers an SPI synchronous serial interface and a LINSCI (Local Interconnect Network Serial Communication Interface) for robust communication capabilities.
  • Supply Voltage: Operates over a wide supply voltage range from 3.0 V to 5.5 V, making it versatile for various application requirements.
  • I/O Ports: 15 multifunctional bidirectional I/O lines, 7 of which are high sink outputs, provide flexibility in control and interfacing with external components.
  • Protection: Includes features such as low voltage reset (LVR), watchdog timer, and an oscillator safe guard (OSG) to ensure stable operation under varying conditions.
  • Package: Available in a compact 20-pin SO package, which is suitable for space-constrained applications.

Applications

The ST7FLITE29F2M7 MCU is ideal for a wide range of applications, particularly in the automotive sector for body control modules, sensors, and small actuators. It is also well-suited for industrial applications, including motor control, process control, and automation systems.

Conclusion

With its robust feature set and dependable performance, the ST7FLITE29F2M7 from STMicroelectronics represents a cost-effective solution for designers seeking a versatile MCU for their next project. Its combination of memory capacity, peripheral integration, and protection features makes it a smart choice for both automotive and industrial applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess