EN
  • EN
  • DE

ST7FLIT19F1M6TR

Part No ST7FLIT19F1M6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 090079-ST7FLIT19F1M6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLIT19F1M6TR CAD Model

Description

ST7FLIT19F1M6TR Microcontroller Overview

The ST7FLIT19F1M6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a robust blend of performance, efficiency, and versatility for a wide array of applications. This MCU is part of the ST7 family, which is renowned for its high reliability and advanced features tailored for automotive and industrial control systems.

Key Features

  • Core: The ST7FLIT19F1M6TR is built around an 8-bit CPU core, operating at a maximum frequency of 8 MHz. This core is optimized for low power consumption and efficient processing of a broad range of instructions.
  • Memory: It comes with 8 KB of Flash program memory, providing ample space for complex applications and the flexibility of in-circuit programming. Additionally, it includes 384 bytes of RAM for temporary data storage and smooth operation.
  • I/O Ports: This MCU includes 20 I/O lines, which are highly configurable and offer the versatility needed for various digital interfacing requirements.
  • Timers: It is equipped with an advanced control timer, a standard timer, and a watchdog timer, which are crucial for time-sensitive tasks and system reliability.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC enables the MCU to process analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: For communication, the ST7FLIT19F1M6TR offers a synchronous serial communication (SPI) interface and a single wire interface module (SWIM) for debugging and programming purposes.
  • Supply Voltage: It operates within a supply voltage range of 3.3V to 5.5V, compatible with various power environments and ensuring operational stability.
  • Temperature Range: The device is designed to withstand industrial temperature ranges from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a compact SO20N package, it is suitable for space-constrained applications.

Applications

The versatility and robust feature set of the ST7FLIT19F1M6TR make it ideal for a variety of applications, including automotive control systems, industrial automation, consumer electronics, and more. Its reliability and adaptability to different operational conditions ensure that it can meet the demands of complex and critical systems.

Whether you are developing an automotive subsystem, designing a home automation solution, or creating a new consumer gadget, the ST7FLIT19F1M6TR provides a solid foundation for your microcontroller needs.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0836 $62.5080
70+ $1.7106 $119.7420
105+ $1.6563 $173.9115
145+ $1.6031 $232.4495
190+ $1.5500 $294.5000
250+ $1.3895 $347.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess