EN
  • EN
  • DE
  • IT

ST7FLIT19BF1U6

Part No ST7FLIT19BF1U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20QFN  /  ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Base Product Number ST7FL
Other Names 497-5628
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263211-ST7FLIT19BF1U6
Ultra Librarian 3D Model Ultra Librarian ST7FLIT19BF1U6 CAD Model

Description

STMicroelectronics ST7FLIT19BF1U6 Microcontroller

The ST7FLIT19BF1U6 is a cutting-edge microcontroller designed by STMicroelectronics, tailored for a diverse range of applications where efficient control and processing capabilities are required in a compact form factor. This versatile microcontroller is part of the ST7 family, which is renowned for its high performance, reliability, and ease of use.

At the heart of the ST7FLIT19BF1U6 is an advanced 8-bit core processor operating at a speed of up to 8 MHz, which provides the computational power necessary to handle complex tasks. The device boasts a wide operating voltage range from 3.3V to 5.5V, making it suitable for various electronic environments and ensuring compatibility with both TTL and CMOS logic levels.

This microcontroller comes with 1 KB of RAM and 8 KB of Flash memory, which is ideal for applications that require ample space for code storage and efficient data management. The Flash memory is also in-system programmable, allowing for firmware updates and application tweaks without the need for external programming devices.

The ST7FLIT19BF1U6 is equipped with a rich set of peripherals, including:

  • An 8-bit timer with PWM capabilities, perfect for motor control and LED dimming applications.
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 5 multiplexed channels, enabling the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • A synchronous serial communication (SPI) interface, which provides high-speed data transfer between the microcontroller and other digital devices.
  • An I2C interface for multi-master communications, allowing for easy connection to other I2C compatible devices within a system.

The device also features an on-chip watchdog timer, which helps to ensure system reliability by resetting the microcontroller in the event of a software anomaly or malfunction. Additionally, the ST7FLIT19BF1U6 supports up to 28 input/output (I/O) lines, providing ample connectivity options for interfacing with external components, sensors, and actuators.

With its robust feature set and flexible I/O options, the ST7FLIT19BF1U6 from STMicroelectronics is an excellent choice for designers looking to develop sophisticated and reliable embedded systems in areas such as home appliances, automotive control, industrial automation, and consumer electronics.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess