Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO
Manufacturer STMicroelectronics
Series ST7
Package Tube
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name ST7FL
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935202-ST7FLIT19BF0M3
Ultra Librarian 3D Model Ultra Librarian ST7FLIT19BF0M3 CAD Model

Description

Introducing the ST7FLIT19BF0M3 from STMicroelectronics

The ST7FLIT19BF0M3 is a cutting-edge microcontroller unit (MCU) designed by STMicroelectronics, a global leader in semiconductor solutions. This robust MCU is part of the ST7 family, which is renowned for its high performance and reliability in a wide range of applications. The ST7FLIT19BF0M3 is particularly well-suited for automotive and industrial applications, offering a blend of features that ensure efficient and reliable operation.

Key Features

  • Core: The ST7FLIT19BF0M3 is built around an 8-bit CPU core, operating at a frequency of up to 8 MHz. This core is designed for high-speed processing and real-time performance, which is essential for demanding applications.
  • Memory: It comes equipped with 8 KB of Flash program memory, which is ideal for storing firmware and applications. The Flash memory technology ensures data retention and allows for in-application programming and read-while-write capabilities.
  • Peripherals: A variety of on-chip peripherals are available, including a 10-bit ADC (Analog-to-Digital Converter) with up to 5 multiplexed channels, an enhanced PWM (Pulse Width Modulation) auto-reload timer, and a synchronous serial communication interface (SSCI). These integrated peripherals enable the MCU to handle complex tasks while minimizing external component count.
  • I/O Ports: The device features up to 15 fully programmable input/output pins, which provide the flexibility needed to interface with various sensors, actuators, and other electronic components.
  • Supply Voltage: The ST7FLIT19BF0M3 operates over a wide supply voltage range from 3.0 V to 5.5 V, making it adaptable to different power environments and ensuring robust performance under varying conditions.
  • Temperature Range: It is designed to function within an extended temperature range from -40°C to +125°C, which is crucial for automotive and industrial applications that may experience extreme temperature variations.
  • Package: The MCU is available in a compact SO20N package, which is ideal for space-constrained applications.

Applications

The ST7FLIT19BF0M3 is suitable for an array of applications, particularly in the automotive sector, such as engine management, body control, and dashboard systems. Its robust feature set also makes it an excellent choice for industrial control systems, home appliances, and consumer electronics where reliability and efficiency are paramount.

With its combination of performance, integrated features, and versatile I/O options, the ST7FLIT19BF0M3 from STMicroelectronics represents a powerful solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7094 $61.4188
5+ $25.1974 $125.9870
7+ $24.4100 $170.8700
10+ $23.6226 $236.2260
13+ $22.8351 $296.8563
17+ $20.4729 $348.0393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,380 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention