EN
  • EN
  • DE
  • IT

ST7FLI19BF1M3TR

Part No ST7FLI19BF1M3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1102695-ST7FLI19BF1M3TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLI19BF1M3TR CAD Model

Description

The ST7FLI19BF1M3TR is a cutting-edge microcontroller unit (MCU) from the reputable STMicroelectronics, a leader in the semiconductor industry. This device is part of the ST7 family of MCUs that are designed for a broad range of applications, offering a perfect blend of performance, reliability, and cost-effectiveness.

Key Features

  • Core: The ST7FLI19BF1M3TR is built around a high-performance 8-bit core, operating at a maximum frequency of 8 MHz, which is ideal for handling complex tasks efficiently.
  • Memory: It comes equipped with 1 KB of RAM and 8 KB of Flash program memory, ensuring ample space for application code and data storage.
  • Peripherals: A range of integrated peripherals enhance the functionality of the MCU, including a 10-bit analog-to-digital converter (ADC), an asynchronous serial communications interface, and a synchronous serial peripheral interface (SPI).
  • I/O Ports: The device features 15 I/O ports that provide flexibility for interfacing with external components and for building complex embedded systems.
  • Supply Voltage: It operates within a supply voltage range of 3.3V to 5.5V, making it compatible with a variety of power sources and ensuring power efficiency in embedded applications.
  • Temperature Range: The MCU is designed to function reliably across an industrial temperature range from -40°C to +85°C, suitable for harsh environmental conditions.
  • Packaging: Housed in a compact SO-20 package, the ST7FLI19BF1M3TR is designed for space-constrained applications.

Applications

The ST7FLI19BF1M3TR is versatile and can be used in a wide array of applications such as automotive systems, industrial controls, consumer electronics, and home appliances. Its robust feature set and reliability make it an excellent choice for designers looking for an MCU that can deliver consistent performance in a variety of conditions.

In summary, the ST7FLI19BF1M3TR from STMicroelectronics is a powerful and reliable microcontroller that offers a rich set of features suitable for a multitude of applications. Its integration of memory, advanced peripherals, and wide operating conditions make it a go-to choice for engineers and developers seeking a high-quality MCU solution.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess