Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Not For New Designs
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Base Product Number ST7
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263267-ST7FLI15BF1U6
Ultra Librarian 3D Model Ultra Librarian ST7FLI15BF1U6 CAD Model

Description

The ST7FLI15BF1U6 is a versatile and high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring efficient control and processing capabilities. This microcontroller is part of the ST7 family, which is well-known for its robust architecture, low power consumption, and integrated features that enable designers to create sophisticated and cost-effective solutions.

Key Features

  • Core: The ST7FLI15BF1U6 is built around an 8-bit CPU core, offering a good balance between processing power and energy efficiency, making it suitable for battery-operated devices and low-power applications.
  • Memory: It comes with 16 Kbytes of Flash program memory, which provides ample space for application code and is reprogrammable, ensuring flexibility and ease of updates. Additionally, it includes 1 Kbyte of RAM for data storage and processing.
  • Clock: The microcontroller supports an external clock frequency up to 8 MHz, providing the necessary speed for time-sensitive tasks and operations.
  • I/O Ports: It features 15 I/O ports that are highly configurable, allowing for a customized interface with peripheral devices and external components.
  • Timers: With an integrated 8-bit and 16-bit timer, the ST7FLI15BF1U6 can handle a range of timing and counting tasks, making it ideal for applications that require precise timing control.
  • Analog-to-Digital Converter (ADC): The onboard 10-bit ADC enables the conversion of analog signals to digital, facilitating the use of sensors and analog inputs within the system.
  • Communication Interfaces: It supports SPI and I2C communication protocols, allowing for easy connectivity with other microcontrollers, sensors, and peripheral devices.
  • Operating Voltage: The device operates within a voltage range of 3.0 to 5.5 V, ensuring compatibility with various power supplies and systems.

Applications

The ST7FLI15BF1U6 microcontroller is an excellent choice for a multitude of applications, including but not limited to automotive control systems, home appliances, industrial automation, personal electronics, and smart sensors. Its robust feature set allows developers to implement complex functions while maintaining cost-effectiveness and reliability.

STMicroelectronics' commitment to quality and innovation is evident in the ST7FLI15BF1U6 microcontroller, making it a smart choice for designers looking to create advanced and efficient electronic products.

You May Also Be Interested in

Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2189 $67.5024
38+ $3.4618 $131.5484
58+ $3.3535 $194.5030
80+ $3.2454 $259.6320
104+ $3.1372 $326.2688
138+ $2.8128 $388.1664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,020 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention