EN
  • EN
  • DE

ST7FL09YOMAD

Part No ST7FL09YOMAD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194087-ST7FL09YOMAD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FL09YOMAD CAD Model

Description

The ST7FL09YOMAD is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and versatility in a wide array of applications. This MCU is part of the ST7 family, which is well-known for its user-friendly interfaces and robust architecture, making it an ideal choice for both complex and straightforward applications.

Key Features

  • Core: The ST7FL09YOMAD is built around a high-performance 8-bit core, operating at a maximum frequency that ensures swift processing and efficient power consumption.
  • Memory: It comes equipped with ample on-chip memory, including Flash or ROM program memory, RAM, and data EEPROM, which are crucial for storing code and data.
  • I/O Ports: The microcontroller includes numerous configurable I/O ports that provide the flexibility to interface with a wide range of peripherals and sensors.
  • ADC: An integrated analog-to-digital converter (ADC) allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: It supports various communication protocols, including SPI and I2C, enabling seamless connectivity with other devices and systems.
  • Timers: Built-in timers support complex timing operations, PWM generation, and event counting, which are vital for control applications.

Applications

The ST7FL09YOMAD is designed to cater to a diverse range of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

Reliability and Support

STMicroelectronics ensures that the ST7FL09YOMAD meets the highest standards of reliability and performance. Comprehensive technical support, including datasheets, reference designs, and application notes, is readily available to assist developers in integrating this MCU into their projects.

With its robust feature set and flexible design, the ST7FL09YOMAD from STMicroelectronics stands out as a top-tier microcontroller solution for developers looking to add a powerful and reliable MCU to their design portfolio.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess