EN
  • EN
  • DE

ST7550P

Part No ST7550P
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343974-ST7550P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7550P CAD Model

Description

ST7550P Power Line Transceiver from STMicroelectronics

The ST7550P is a robust, high-performance power line transceiver module designed by STMicroelectronics, specifically tailored for the demands of power line communication (PLC) systems. This innovative device is a key component for creating effective communication networks over existing electrical wiring, making it an ideal solution for smart grid, home automation, and remote metering applications.

The ST7550P operates within the frequency band of 9 kHz to 250 kHz, supporting CENELEC, FCC, and ARIB compliant systems, which makes it versatile for a variety of global markets. It employs advanced modulation and demodulation techniques with a flexible and programmable frequency band selection, allowing for efficient data transmission even in noisy power line environments.

This transceiver boasts a high level of integration, featuring a built-in power amplifier, which significantly reduces the need for external components. This leads to a reduction in both the system cost and the PCB footprint. Furthermore, the ST7550P is designed with thermal protection and a wide operating temperature range, ensuring reliable operation under varying environmental conditions.

The ST7550P supports several modes of operation, including asynchronous, synchronous, and mixed modes, providing designers with the flexibility to choose the optimal mode for their specific application. The device is also equipped with a host of built-in error detection and correction mechanisms, which enhance the reliability of the communication link.

Compatibility with various microcontrollers is a breeze, thanks to its SPI and UART interfaces, making it easy to integrate into existing systems. The transceiver's low power consumption is another highlight, which is crucial for energy-sensitive applications.

In terms of safety and regulatory compliance, the ST7550P meets stringent international standards. Its robustness, coupled with STMicroelectronics' commitment to quality, ensures that the ST7550P is a reliable choice for developers looking to implement power line communication in their products.

Overall, the ST7550P from STMicroelectronics represents a state-of-the-art solution for power line communication, offering a mix of performance, integration, and reliability that is hard to match.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess