EN
  • EN
  • DE

ST7550

Part No ST7550
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343972-ST7550
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7550 CAD Model

Description

ST7550 Power Line Modem

The ST7550 from STMicroelectronics is a cutting-edge power line communication (PLC) modem that leverages the robustness of Spread Spectrum technology. Designed to operate over the existing electrical wiring, it allows for the creation of sophisticated communication networks without the need for additional cabling, making it an ideal solution for smart grid, home automation, and remote control applications.

Key Features

  • Frequency Band: The ST7550 operates in the CENELEC bands, catering to the European market, and adheres to the FCC band requirements, making it suitable for a wide range of international applications.
  • Data Rate: It offers a flexible data rate of up to 2.4 kbps, which is optimal for various control and monitoring applications within the power line communication domain.
  • Modulation: The modem employs Spread Spectrum Frequency Shift Keying (SS-FSK) modulation, which enhances communication reliability and noise immunity.
  • Integrated Analog Front-End: The ST7550 comes with a fully integrated analog front-end, which minimizes the need for external components and simplifies design efforts.
  • Low Power Consumption: Energy efficiency is a prime feature of the ST7550, offering a low-power standby mode to ensure minimal energy usage when the modem is not actively communicating.
  • Robustness: Built to withstand the challenging conditions of power line communication, the ST7550 is highly resistant to disturbances and provides consistent performance even in electrically noisy environments.

Applications

The versatility of the ST7550 makes it suitable for a wide range of applications, including:

  • Smart metering and smart grids
  • Home and industrial automation
  • Remote monitoring and control systems
  • Street lighting control
  • Energy management systems

With the ST7550, STMicroelectronics continues to push the boundaries of power line communication, providing a robust and reliable modem solution that is well-suited for the evolving needs of modern interconnected systems.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess