EN
  • EN
  • DE

ST72T94C6M6

Part No ST72T94C6M6
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343955-ST72T94C6M6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72T94C6M6 CAD Model

Description

The ST72T94C6M6 is a robust, high-performance microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the ST7 family, which is well-regarded for its versatility and efficiency in a wide range of applications. With a 8-bit architecture, the ST72T94C6M6 is designed to offer an optimal balance between processing power and power consumption, making it an ideal choice for cost-sensitive and power-conscious applications.

Key Features

  • Core: The ST72T94C6M6 features an 8-bit CPU core which is capable of reaching up to 8 MHz clock speed, providing a solid foundation for applications that require reliable and consistent performance.
  • Memory: Equipped with 6 KB of Flash program memory, this microcontroller allows for ample space for code storage, while also supporting read-while-write capabilities. Additionally, it includes 384 bytes of RAM for data processing and 128 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: A total of 28 I/O ports are available, offering flexibility for interfacing with a variety of peripherals and external devices.
  • Timers: The device includes a range of timers including a main timer, a watchdog timer, and a dual 16-bit timer, which can be used for event counting, pulse generation, and time-based operations.
  • Communication: For communication purposes, the ST72T94C6M6 features an integrated SPI and I2C interface, enabling easy connectivity with other microcontrollers and peripheral devices.
  • Analog to Digital Converter (ADC): An onboard 10-bit ADC allows for precise analog signal measurement, which is crucial for sensor-based applications.
  • Supply Voltage: The operating voltage range of 4.5V to 5.5V ensures compatibility with standard power supplies and ease of integration into existing systems.
  • Temperature Range: A wide operating temperature range from -40°C to +85°C makes the ST72T94C6M6 suitable for use in harsh environmental conditions.

Applications

The ST72T94C6M6 is a versatile microcontroller that can be used in a variety of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and embedded control systems. Its rich set of features and reliability make it an excellent choice for designers looking to create sophisticated and durable products.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess