EN
  • EN
  • DE

ST72T774J9B1

Part No ST72T774J9B1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 8-BIT USB MCU FOR MONITORS, WITH UP TO 60K OTP, 1K RAM, ADC, TIMER, SYNC, TMU, PWM/BRM, H/W DDC & I2C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343954-ST72T774J9B1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72T774J9B1 CAD Model

Description

The ST72T774J9B1 is a highly integrated microcontroller from STMicroelectronics, tailored for a broad range of applications that require robust performance and reliability. This microcontroller is part of the ST7 family, which is renowned for its high flexibility and efficiency in managing various tasks in embedded systems.

Key Features

  • Core: The ST72T774J9B1 is built around an 8-bit CPU core, offering a perfect balance between processing power and power consumption, making it ideal for cost-sensitive applications that require efficient operation.
  • Memory: Equipped with 9KB of Flash program memory, it provides ample space for complex programs while also offering EEPROM for non-volatile data storage, ensuring data retention even after power cycles.
  • Clock System: A flexible clock control system includes an oscillator for external quartz or resonator, an internal RC oscillator, and a clock security system, providing reliable time bases for different system needs.
  • I/O Ports: Multiple input/output ports with configurable pull-up resistors and open-drain options enable the microcontroller to interface with a wide range of peripherals and sensors.
  • Communication Interfaces: It supports various communication protocols, including SPI and I²C, facilitating easy connectivity with other devices in embedded systems.
  • Timers: The device includes a range of timers, such as main clock timers and watchdog timers, to help manage time-dependent processes efficiently.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the microcontroller to convert analog signals to digital data for processing, which is essential for sensor-based applications.

Applications

The ST72T774J9B1 microcontroller is incredibly versatile and can be used in a variety of applications, including industrial control systems, automotive electronics, home appliances, and personal electronics. Its robust feature set ensures that it can meet the demands of complex tasks while maintaining cost-effectiveness and energy efficiency.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The ST72T774J9B1 is backed by comprehensive technical support and documentation, making it a reliable choice for designers and engineers looking for a microcontroller that can reduce time-to-market while ensuring product longevity and stability.

You May Also Be Interested in

Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6207 $58.9665
230+ $0.5094 $117.1620
355+ $0.4934 $175.1570
485+ $0.4775 $231.5875
630+ $0.4617 $290.8710
840+ $0.4139 $347.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess