ST72T771N9B1 Microcontroller Overview
The ST72T771N9B1 is a powerful and versatile microcontroller designed by STMicroelectronics, which is renowned for its high-performance microcontrollers and semiconductor solutions. This particular microcontroller is part of the ST7 family, which is designed to offer a robust integrated solution for embedded control applications.
Featuring a 8-bit CPU core, the ST72T771N9B1 operates at a frequency of up to 8 MHz, providing a balanced compromise between processing power and energy efficiency. This makes it suitable for a wide range of applications, from home appliances and automotive systems to industrial controls.
With a memory size of 128 KB, this microcontroller offers ample space for complex software applications and algorithms. Its memory architecture includes advanced features like EEPROM, which provides data retention through power cycles, and RAM for temporary data storage during operation.
The ST72T771N9B1 comes equipped with a comprehensive set of peripherals, including multiple 16-bit timers, a watchdog timer for system reliability, and a serial communication interface for easy data exchange with external devices. The inclusion of an 8-channel, 10-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, which is essential for sensor-based applications.
For enhanced connectivity, the microcontroller integrates a CAN (Controller Area Network) interface, which is widely used in automotive and industrial networks for robust and efficient communication between microcontrollers and devices. The CAN interface ensures that the ST72T771N9B1 can be easily incorporated into existing systems or used as the foundation for new designs.
The ST72T771N9B1 is designed with power-saving features, including several low-power modes, which help to reduce power consumption during idle times. This is particularly important for battery-operated devices where energy efficiency is crucial.
STMicroelectronics provides extensive support for the ST72T771N9B1, including development tools, software libraries, and application notes, which accelerates the development process and helps bring products to market faster. With its powerful features and support infrastructure, the ST72T771N9B1 is an excellent choice for designers looking for a microcontroller that combines performance, flexibility, and reliability.