EN
  • EN
  • DE

ST72T751N9B1

Part No ST72T751N9B1
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096601-ST72T751N9B1
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72T751N9B1 CAD Model

Description

ST72T751N9B1 Microcontroller by STMicroelectronics

The ST72T751N9B1 is a versatile and powerful microcontroller produced by STMicroelectronics, designed to offer a robust solution for a wide range of embedded applications. This microcontroller is a member of the ST7 family, which is renowned for its high-performance architecture, low power consumption, and a rich set of integrated features.

Key Features

  • CPU: The ST72T751N9B1 is built around an 8-bit CPU, offering a perfect balance between processing power and energy efficiency, making it ideal for cost-sensitive and power-conscious applications.
  • Memory: Equipped with 8KB of Flash program memory and 384 bytes of RAM, this microcontroller provides ample space for complex programs and efficient data management.
  • Clock Speed: With a maximum clock speed of 8 MHz, it delivers swift execution of instructions, which is crucial for time-sensitive tasks.
  • I/O Ports: It includes multiple input/output ports that allow for flexible interfacing with external devices, sensors, and actuators, thus enhancing its adaptability to different application needs.
  • ADC: The integrated 10-bit analog-to-digital converter (ADC) enables the microcontroller to process analog signals, which is essential for applications involving sensor data acquisition.
  • Communication Interfaces: It supports various communication protocols, including SPI and I²C, facilitating easy communication with other devices and peripherals.
  • Timers: It comes with versatile timers that are useful for managing event timing, pulse generation, and PWM outputs for motor control and other applications.

Applications

The ST72T751N9B1 microcontroller is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Home appliances
  • Consumer electronics
  • Personal health devices

In conclusion, the ST72T751N9B1 from STMicroelectronics is a feature-rich microcontroller that offers a compelling blend of performance, flexibility, and efficiency, making it a top choice for designers and engineers in various industries.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess