The ST72T71N5B1 is a highly-integrated, 8-bit microcontroller from STMicroelectronics, designed for applications requiring a balance between performance and cost-effectiveness. This microcontroller is a part of the ST7 family, which is renowned for its robust design and flexibility, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
Key Features
- Core: An efficient 8-bit CPU with a maximum clock frequency of 8 MHz, providing a good balance between power consumption and processing capability.
- Memory: Equipped with 128 bytes of RAM and 1 Kbyte of EEPROM for data storage, which is particularly useful for non-volatile data storage requirements.
- Flash Program Memory: 8 Kbytes of on-chip program memory, allowing for complex programs and software to be stored directly on the microcontroller.
- I/O Ports: 28/32 programmable I/O lines, which can be configured for a variety of peripheral functions and provide flexibility in interfacing with external components.
- Timers: Includes a main clock counter, watchdog timer, and a configurable auto-reload timer, supporting complex timing operations and system reliability.
- Communication Interfaces: Features an SPI synchronous serial interface and I2C bus interface, facilitating easy communication with other microcontrollers, sensors, and peripherals.
- Analog-to-Digital Converter (ADC): An 8-channel, 8-bit ADC allows the microcontroller to process analog signals, which is essential for sensor interfacing and data acquisition applications.
- Supply Voltage: Operates over a wide range of supply voltages from 3.0V to 5.5V, making it compatible with most common power supply standards.
Applications
The ST72T71N5B1's versatile feature set makes it ideal for a variety of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Home appliances
- Consumer electronics
- Personal health devices and medical equipment
In summary, the ST72T71N5B1 from STMicroelectronics is a powerful and flexible microcontroller solution designed to meet the needs of a diverse range of electronic applications. Its comprehensive set of features ensures that it can be integrated into systems requiring robust control capabilities and reliable performance.