EN
  • EN
  • DE

ST72T631K4B1

Part No ST72T631K4B1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description LOW SPEED USB 8-BIT MCU FAMILY with up to 16K MEMORY, up to 512 BYTES RAM, 8-BIT ADC, WDG, TIMER, SCI & I2C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343947-ST72T631K4B1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72T631K4B1 CAD Model

Description

The ST72T631K4B1 is a sophisticated 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics, designed to cater to a broad spectrum of embedded applications. This microcontroller is part of the ST7 family, which is recognized for its high performance, reliability, and versatility in various industrial and consumer applications.

Key Features

  • CPU: The ST72T631K4B1 boasts a high-performance 8-bit CPU, offering efficient processing capabilities for complex tasks while maintaining low power consumption.
  • Memory: It comes equipped with 4KB of on-chip Flash program memory, ensuring ample space for application code, and 256 bytes of RAM for data storage and operations.
  • Clock Speed: The microcontroller operates at a clock speed that allows for responsive and quick processing, suitable for time-sensitive tasks.
  • I/O Ports: Multiple Input/Output ports are available for interfacing with external devices, sensors, and actuators, providing flexibility in system design.
  • Peripherals: It includes a range of integrated peripherals, such as timers, communication interfaces, and analog-to-digital converters, which can reduce the need for additional components and simplify circuit design.
  • Power Efficiency: Designed with power efficiency in mind, the ST72T631K4B1 features several power-saving modes, making it an excellent choice for battery-powered or energy-conscious applications.
  • Temperature Range: The device is operational over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: The microcontroller is available in a compact package, allowing for integration into space-constrained designs without compromising functionality.

Applications

The ST72T631K4B1 is a versatile microcontroller that can be utilized in a wide array of applications. It is particularly well-suited for automotive applications, home appliances, industrial control systems, and consumer electronics where performance, reliability, and power efficiency are critical. Its robust feature set also makes it an ideal choice for developing smart sensors, automation systems, and other innovative embedded solutions.

Design Support

STMicroelectronics provides comprehensive design support for the ST72T631K4B1, including technical documentation, development tools, software libraries, and application notes. This support helps designers to accelerate the development process and bring their products to market more quickly and efficiently.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess